Vishay Intertechnology, Inc. Current Sense Resistors - SMD 1/8watt .36ohms 1% 100ppm Learn More RCWE0402R360FKEA

Description
Current Sense Resistors - SMD 1/8watt .36ohms 1% 100ppm Learn More
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 1/8watt .36ohms 1% 100ppm Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 1/8watt .36ohms 1% 100ppm Learn More - RCWE0402R360FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1/8watt .36ohms 1% 100ppm Learn More
RCWE0402R360FKEA
Current Sense Resistors - SMD 1/8watt .36ohms 1% 100ppm Learn More RCWE0402R360FKEA
Current Sense Resistors - SMD 1/8watt .36ohms 1% 100ppm Learn More

Current Sense Resistors - SMD 1/8watt .36ohms 1% 100ppm Learn More

Supplier's Site
Chip Resistor - Surface Mount - RCWE.36BTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWE.36BTR-ND
Chip Resistor - Surface Mount RCWE.36BTR-ND
360 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

360 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCWE0402R360FKEA RCWE.36BTR-ND
Product Name Current Sense Resistors - SMD 1/8watt .36ohms 1% 100ppm Learn More Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402
Resistance Range 0.3600 ohms 0.3600 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C122J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details