Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCWE0402R330FKEA

Description
330 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
330 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-4383-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4383-2-ND
Chip Resistor - Surface Mount 541-4383-2-ND
330 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

330 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4383-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4383-6-ND
Chip Resistor - Surface Mount 541-4383-6-ND
330 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

330 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4383-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4383-1-ND
Chip Resistor - Surface Mount 541-4383-1-ND
330 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

330 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
RES .33 OHM 1/8W 1% 0402 SMD - RCWE0402R330FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .33 OHM 1/8W 1% 0402 SMD
RCWE0402R330FKEA
RES .33 OHM 1/8W 1% 0402 SMD RCWE0402R330FKEA
RES .33ohm 1/8W 1% 0402 SMD

RES .33ohm 1/8W 1% 0402 SMD

Supplier's Site
RES,SMT,THICK FILM,330M OHMS,1% +/-TOL,-100,100PPM TC,0402 CASE Product overview: RCWE0402R330FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCWE0402R330FKEA can be used for catalog matching and distributor lookup.

RES,SMT,THICK FILM,330M OHMS,1% +/-TOL,-100,100PPM TC,0402 CASE Product overview: RCWE0402R330FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCWE0402R330FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES SMD 330 MOHM 1% 1/8W 0402 - 873-RCWE0402R330FKEA - Utmel Electronic Limited
Hong Kong, China
RES SMD 330 MOHM 1% 1/8W 0402
873-RCWE0402R330FKEA
RES SMD 330 MOHM 1% 1/8W 0402 873-RCWE0402R330FKEA
RES SMD 330 MOHM 1% 1/8W 0402

RES SMD 330 MOHM 1% 1/8W 0402

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 541-4383-2-ND RCWE0402R330FKEA 52-RCWE0402R330FKEA 873-RCWE0402R330FKEA
Product Name Chip Resistor - Surface Mount RES .33 OHM 1/8W 1% 0402 SMD Resistor RES SMD 330 MOHM 1% 1/8W 0402
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 0.3300 ohms 0.3300 ohms 0.3300 ohms 0.3300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers