Vishay Precision Group RES .3 OHM 1/8W 1% 0402 SMD RCWE0402R300FKEA

Description
RES .3ohm 1/8W 1% 0402 SMD
Request a Quote
Description
RES .3ohm 1/8W 1% 0402 SMD
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SMD Current Sense Resistor, AEC-Q200 RCWE Series, with a resistance value of 0.3 Ohm, is designed for applications requiring precise current sensing. It has a power rating of 125 mW and a tolerance of 1%, making it suitable for various electronic circuits. The resistor is housed in a compact 0402 (1005 metric) package, which is advantageous for space-constrained designs. It is RoHS compliant, ensuring it meets environmental regulations regarding hazardous substances. The resistor's construction features a metal glaze on high-quality ceramic, providing durability and stability. Additionally, it is AEC-Q200 qualified, indicating it meets automotive industry standards for reliability. This product is ideal for engineers looking for reliable current sensing solutions in their designs.

Datasheet Summary
Powered by GS/AI

The SMD Current Sense Resistor, AEC-Q200 RCWE Series, with a resistance value of 0.3 Ohm, is designed for applications requiring precise current sensing. It has a power rating of 125 mW and a tolerance of 1%, making it suitable for various electronic circuits. The resistor is housed in a compact 0402 (1005 metric) package, which is advantageous for space-constrained designs. It is RoHS compliant, ensuring it meets environmental regulations regarding hazardous substances. The resistor's construction features a metal glaze on high-quality ceramic, providing durability and stability. Additionally, it is AEC-Q200 qualified, indicating it meets automotive industry standards for reliability. This product is ideal for engineers looking for reliable current sensing solutions in their designs.

Suppliers

Company
Product
Description
Supplier Links
RES .3 OHM 1/8W 1% 0402 SMD - RCWE0402R300FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .3 OHM 1/8W 1% 0402 SMD
RCWE0402R300FKEA
RES .3 OHM 1/8W 1% 0402 SMD RCWE0402R300FKEA
RES .3ohm 1/8W 1% 0402 SMD

RES .3ohm 1/8W 1% 0402 SMD

Supplier's Site
RES,SMT,THICK FILM,300M OHMS,1% +/-TOL,-100,100PPM TC,0402 CASE Product overview: RCWE0402R300FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCWE0402R300FKEA can be used for catalog matching and distributor lookup.

RES,SMT,THICK FILM,300M OHMS,1% +/-TOL,-100,100PPM TC,0402 CASE Product overview: RCWE0402R300FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCWE0402R300FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RCWE0402R300FKEA
802814-RCWE0402R300FKEA
Chip Resistor - Surface Mount - RCWE0402R300FKEA 802814-RCWE0402R300FKEA
Manufacturer: Vishay Dale Win Source Part Number: 802814-RCWE0402R300F KEA Packaging: Reel Features: Automotive AEC-Q200, Current Sense, Moisture Resistant Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 300 mOhms Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.041" L x 0.022" W (1.05mm x 0.55mm) Manufacturer Package: 0402 Height - Seated (Maximum): 0.018" (0.45mm) Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited)

Manufacturer: Vishay Dale
Win Source Part Number: 802814-RCWE0402R300FKEA
Packaging: Reel
Features: Automotive AEC-Q200, Current Sense, Moisture Resistant
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2
Resistance: 300 mOhms
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.041" L x 0.022" W (1.05mm x 0.55mm)
Manufacturer Package: 0402
Height - Seated (Maximum): 0.018" (0.45mm)
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)

Buy Now
Chip Resistor - Surface Mount - RCWE.3BTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWE.3BTR-ND
Chip Resistor - Surface Mount RCWE.3BTR-ND
300 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

300 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCWE.3BDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWE.3BDKR-ND
Chip Resistor - Surface Mount RCWE.3BDKR-ND
300 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

300 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCWE.3BCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWE.3BCT-ND
Chip Resistor - Surface Mount RCWE.3BCT-ND
300 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

300 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Smd Current Sense Resistors, Aec-Q200 Rcwe Series, 0.3 Ohm, 125 Mw, 1%, 0402 [1005 Metric] Rohs Compliant Vishay - 87R0158 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Rcwe Series, 0.3 Ohm, 125 Mw, 1%, 0402 [1005 Metric] Rohs Compliant Vishay
87R0158
Smd Current Sense Resistors, Aec-Q200 Rcwe Series, 0.3 Ohm, 125 Mw, 1%, 0402 [1005 Metric] Rohs Compliant Vishay 87R0158
SMD Current Sense Resistors, AEC-Q200 RCWE Series, 0.3 ohm, 125 mW, 1%, 0402 [1005 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, AEC-Q200 RCWE Series, 0.3 ohm, 125 mW, 1%, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number RCWE0402R300FKEA 52-RCWE0402R300FKEA 802814-RCWE0402R300FKEA RCWE.3BTR-ND 87R0158
Product Name RES .3 OHM 1/8W 1% 0402 SMD Resistor Chip Resistor - Surface Mount - RCWE0402R300FKEA Chip Resistor - Surface Mount Smd Current Sense Resistors, Aec-Q200 Rcwe Series, 0.3 Ohm, 125 Mw, 1%, 0402 [1005 Metric] Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402
Resistance Range 0.3000 ohms 0.3000 ohms 0.3000 ohms 0.3000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-SR731HTTC2R4JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details