Vishay Intertechnology, Inc. Current Sense Resistors - SMD 1/8watt .11ohms 1% 200ppm Learn More RCWE0402R110FNEA

Description
Current Sense Resistors - SMD 1/8watt .11ohms 1% 200ppm Learn More
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 1/8watt .11ohms 1% 200ppm Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 1/8watt .11ohms 1% 200ppm Learn More - RCWE0402R110FNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1/8watt .11ohms 1% 200ppm Learn More
RCWE0402R110FNEA
Current Sense Resistors - SMD 1/8watt .11ohms 1% 200ppm Learn More RCWE0402R110FNEA
Current Sense Resistors - SMD 1/8watt .11ohms 1% 200ppm Learn More

Current Sense Resistors - SMD 1/8watt .11ohms 1% 200ppm Learn More

Supplier's Site
Chip Resistor - Surface Mount - 541-RCWE0402R110FNEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCWE0402R110FNEATR-ND
Chip Resistor - Surface Mount 541-RCWE0402R110FNEATR-ND
110 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

110 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCWE0402R110FNEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCWE0402R110FNEADKR-ND
Chip Resistor - Surface Mount 541-RCWE0402R110FNEADKR-ND
110 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

110 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCWE0402R110FNEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCWE0402R110FNEACT-ND
Chip Resistor - Surface Mount 541-RCWE0402R110FNEACT-ND
110 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

110 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCWE0402R110FNEA 541-RCWE0402R110FNEATR-ND
Product Name Current Sense Resistors - SMD 1/8watt .11ohms 1% 200ppm Learn More Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402
Resistance Range 0.1100 ohms 0.1100 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C912J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623714-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details