Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCWE0402R100FNEA

Description
100 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
100 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2711-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2711-2-ND
Chip Resistor - Surface Mount 541-2711-2-ND
100 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

100 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2711-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2711-6-ND
Chip Resistor - Surface Mount 541-2711-6-ND
100 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

100 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2711-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2711-1-ND
Chip Resistor - Surface Mount 541-2711-1-ND
100 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

100 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
SMD 0.125W 0.1ohm 0.1118V Resistor - 52-RCWE0402R100FNEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.125W 0.1ohm 0.1118V Resistor
52-RCWE0402R100FNEA
SMD 0.125W 0.1ohm 0.1118V Resistor 52-RCWE0402R100FNEA
Fixed Resistor, Metal Glaze/thick Film, 0.125W, 0.1ohm, 0.1118V, 1% +/-Tol, 200ppm/Cel, Surface Mount, 0402, CHIP Product overview: RCWE0402R100FNEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 0.1ohm, 0.1118V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 0.1ohm, 0.1118V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCWE0402R100FNEA can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.125W, 0.1ohm, 0.1118V, 1% +/-Tol, 200ppm/Cel, Surface Mount, 0402, CHIP Product overview: RCWE0402R100FNEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 0.1ohm, 0.1118V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 0.1ohm, 0.1118V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCWE0402R100FNEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RCWE0402R100FNEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RCWE0402R100FNEA
Chip Resistor - Surface Mount RCWE0402R100FNEA
RES 0.1 OHM 1% 1/8W 0402

RES 0.1 OHM 1% 1/8W 0402

Supplier's Site Datasheet
Res, 0R1, 0.125W, 0402, Thick Film Rohs Compliant Vishay - 14AJ2638 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R1, 0.125W, 0402, Thick Film Rohs Compliant Vishay
14AJ2638
Res, 0R1, 0.125W, 0402, Thick Film Rohs Compliant Vishay 14AJ2638
RES, 0R1, 0.125W, 0402, THICK FILM ROHS COMPLIANT: YES

RES, 0R1, 0.125W, 0402, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 541-2711-2-ND 52-RCWE0402R100FNEA RCWE0402R100FNEA 14AJ2638
Product Name Chip Resistor - Surface Mount SMD 0.125W 0.1ohm 0.1118V Resistor Chip Resistor - Surface Mount Res, 0R1, 0.125W, 0402, Thick Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402
Resistance Range 0.1000 ohms 0.1000 ohms 1.00E8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers