RCV2512-AT 100 300K 1% E67 E3
RCV2512-AT 100 300K 1% E67 E3
RCV2512-AT 100 300K 1% E67 E3
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 541-RCV2512300KFKEGATTR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Automotive; General Use; High Voltage Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 2512; 2512 |
| Tolerance | 1 +/- % |