Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCV2512200KFKEGAT

Description
200 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, High Voltage Thick Film
Request a Quote Datasheet
Description
200 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, High Voltage Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-RCV2512200KFKEGATCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCV2512200KFKEGATCT-ND
Chip Resistor - Surface Mount 541-RCV2512200KFKEGATCT-ND
200 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, High Voltage Thick Film

200 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCV2512200KFKEGATTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCV2512200KFKEGATTR-ND
Chip Resistor - Surface Mount 541-RCV2512200KFKEGATTR-ND
200 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, High Voltage Thick Film

200 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, High Voltage Thick Film

Buy Now Datasheet
Res, 200K, 1%, 1W, Thick Film, 2512 Rohs Compliant Vishay - 29AK4607 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200K, 1%, 1W, Thick Film, 2512 Rohs Compliant Vishay
29AK4607
Res, 200K, 1%, 1W, Thick Film, 2512 Rohs Compliant Vishay 29AK4607
RES, 200K, 1%, 1W, THICK FILM, 2512 ROHS COMPLIANT: YES

RES, 200K, 1%, 1W, THICK FILM, 2512 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-RCV2512200KFKEGATCT-ND 29AK4607
Product Name Chip Resistor - Surface Mount Res, 200K, 1%, 1W, Thick Film, 2512 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.21 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details