Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCV2512100KJNEGAT

Description
100 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, High Voltage Thick Film
Request a Quote Datasheet
Description
100 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, High Voltage Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-RCV2512100KJNEGATCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCV2512100KJNEGATCT-ND
Chip Resistor - Surface Mount 541-RCV2512100KJNEGATCT-ND
100 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, High Voltage Thick Film

100 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCV2512100KJNEGATTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCV2512100KJNEGATTR-ND
Chip Resistor - Surface Mount 541-RCV2512100KJNEGATTR-ND
100 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, High Voltage Thick Film

100 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, High Voltage Thick Film

Buy Now Datasheet
Res, 100K, 5%, 1W, Thick Film, 2512 Rohs Compliant Vishay - 29AK4606 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 5%, 1W, Thick Film, 2512 Rohs Compliant Vishay
29AK4606
Res, 100K, 5%, 1W, Thick Film, 2512 Rohs Compliant Vishay 29AK4606
RES, 100K, 5%, 1W, THICK FILM, 2512 ROHS COMPLIANT: YES

RES, 100K, 5%, 1W, THICK FILM, 2512 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-RCV2512100KJNEGATCT-ND 29AK4606
Product Name Chip Resistor - Surface Mount Res, 100K, 5%, 1W, Thick Film, 2512 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-1614887-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 536 ohms
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details