Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCV2512100KFKEGAT

Description
100 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, High Voltage Thick Film
Request a Quote Datasheet
Description
100 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, High Voltage Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-RCV2512100KFKEGATCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCV2512100KFKEGATCT-ND
Chip Resistor - Surface Mount 541-RCV2512100KFKEGATCT-ND
100 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, High Voltage Thick Film

100 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCV2512100KFKEGATTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCV2512100KFKEGATTR-ND
Chip Resistor - Surface Mount 541-RCV2512100KFKEGATTR-ND
100 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, High Voltage Thick Film

100 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, High Voltage Thick Film

Buy Now Datasheet
Res, 100K, 1%, 1W, 2512, Thick Film; Resistance Vishay - 38AJ2734 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 1%, 1W, 2512, Thick Film; Resistance Vishay
38AJ2734
Res, 100K, 1%, 1W, 2512, Thick Film; Resistance Vishay 38AJ2734
RES, 100K, 1%, 1W, 2512, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Voltage Rating:3kV RoHS Compliant: Yes

RES, 100K, 1%, 1W, 2512, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Voltage Rating:3kV RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100K, 1%, 1W, 2512, Thick Film; Resistance Vishay - 38AJ2735 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 1%, 1W, 2512, Thick Film; Resistance Vishay
38AJ2735
Res, 100K, 1%, 1W, 2512, Thick Film; Resistance Vishay 38AJ2735
RES, 100K, 1%, 1W, 2512, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Voltage Rating:3kV RoHS Compliant: Yes

RES, 100K, 1%, 1W, 2512, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Voltage Rating:3kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-RCV2512100KFKEGATCT-ND 38AJ2734
Product Name Chip Resistor - Surface Mount Res, 100K, 1%, 1W, 2512, Thick Film; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use; High Voltage Resistor High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 2567531 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0022 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details