75 MOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, High Voltage, Moisture Resistant Thick Film
75 MOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, High Voltage, Moisture Resistant Thick Film
RES 75M OHM 5% 3/4W 2010
RES, 75M, 5%, 0.75W, 2010 ROHS COMPLIANT: YES
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors |
| Product Number | 541-RCV201075M0JNEFATCT-ND | RCV201075M0JNEFAT | 14AJ2636 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, 75M, 5%, 0.75W, 2010 Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use; High Voltage Resistor | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 2010; 2010 | 2010 | |
| Tolerance | 5 +/- % | 5 +/- % |