750 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, High Voltage, Moisture Resistant Thick Film
750 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, High Voltage, Moisture Resistant Thick Film
750 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, High Voltage, Moisture Resistant Thick Film
Thick Film Resistors - SMD 750Kohms 1% 100ppm AEC-Q200 Product overview: RCV2010750KFKEFAT from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCV2010750KFKEFAT
Win Source Part Number: 1175147-RCV2010750KF
Category: Resistors>Chip Resistor - Surface Mount
Series: RCV-AT e3
Features: Automotive AEC-Q200, High Voltage, Moisture Resistant
Package: Tape & Reel
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 4,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.75W, 3/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 750 kOhms
Package / Case: 2010 (5025 Metric)
Supplier Device Package: 2010
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 541-RCV2010750KFKEFA
RES, 750K, 1%, 0.75W, 2010 ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 541-RCV2010750KFKEFATTR-ND | 52-RCV2010750KFKEFAT | 1175147-RCV2010750KFKEFAT | 14AJ2637 |
| Product Name | Chip Resistor - Surface Mount | Automotive SMD Resistor | Resistors - Chip Resistor - Surface Mount | Res, 750K, 1%, 0.75W, 2010 Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use; High Voltage Resistor | |||
| Technology / Construction | Thick Film (Chip) | Thick Film | MetalFilm; Thick Film (Chip) | |
| Mounting / Packaging | 2010; 2010 | 2010 | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |