Vishay Precision Group Chip Resistor - Surface Mount RCV20104M99FKEF

Description
4.99 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) High Voltage Thick Film
Request a Quote Datasheet
Description
4.99 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) High Voltage Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-RCV20104M99FKEFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCV20104M99FKEFDKR-ND
Chip Resistor - Surface Mount 541-RCV20104M99FKEFDKR-ND
4.99 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) High Voltage Thick Film

4.99 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCV20104M99FKEFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCV20104M99FKEFCT-ND
Chip Resistor - Surface Mount 541-RCV20104M99FKEFCT-ND
4.99 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) High Voltage Thick Film

4.99 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCV20104M99FKEFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCV20104M99FKEFTR-ND
Chip Resistor - Surface Mount 541-RCV20104M99FKEFTR-ND
4.99 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) High Voltage Thick Film

4.99 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) High Voltage Thick Film

Buy Now Datasheet
SMD Resistor - 52-RCV20104M99FKEF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Thick Film Resistors - SMD 4.99Mohms 1% 100ppm Product overview: RCV20104M99FKEF from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCV20104M99FKEF can be used for catalog matching and distributor lookup.

Thick Film Resistors - SMD 4.99Mohms 1% 100ppm Product overview: RCV20104M99FKEF from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCV20104M99FKEF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 4M99, 1%, 0.75W, 2010, Thick Film; Resistance Vishay - 84AH2147 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4M99, 1%, 0.75W, 2010, Thick Film; Resistance Vishay
84AH2147
Res, 4M99, 1%, 0.75W, 2010, Thick Film; Resistance Vishay 84AH2147
RES, 4M99, 1%, 0.75W, 2010, THICK FILM; Resistance:4.99Mohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Voltage Rating:2kV RoHS Compliant: Yes

RES, 4M99, 1%, 0.75W, 2010, THICK FILM; Resistance:4.99Mohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Voltage Rating:2kV RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4M99, 1%, 0.75W, 2010, Thick Film; Resistance Vishay - 84AH2146 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4M99, 1%, 0.75W, 2010, Thick Film; Resistance Vishay
84AH2146
Res, 4M99, 1%, 0.75W, 2010, Thick Film; Resistance Vishay 84AH2146
RES, 4M99, 1%, 0.75W, 2010, THICK FILM; Resistance:4.99Mohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Voltage Rating:2kV RoHS Compliant: Yes

RES, 4M99, 1%, 0.75W, 2010, THICK FILM; Resistance:4.99Mohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Voltage Rating:2kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-RCV20104M99FKEFDKR-ND 52-RCV20104M99FKEF 84AH2147
Product Name Chip Resistor - Surface Mount SMD Resistor Res, 4M99, 1%, 0.75W, 2010, Thick Film; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 499 ohms
View Details
2 suppliers
Surface Mount Resistors - 2567557P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0043 ohms
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CU104J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details