Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCV2010499KFKEF

Description
499 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) High Voltage Thick Film
Request a Quote Datasheet
Description
499 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) High Voltage Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-RCV2010499KFKEFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCV2010499KFKEFTR-ND
Chip Resistor - Surface Mount 541-RCV2010499KFKEFTR-ND
499 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) High Voltage Thick Film

499 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCV2010499KFKEFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCV2010499KFKEFDKR-ND
Chip Resistor - Surface Mount 541-RCV2010499KFKEFDKR-ND
499 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) High Voltage Thick Film

499 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCV2010499KFKEFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCV2010499KFKEFCT-ND
Chip Resistor - Surface Mount 541-RCV2010499KFKEFCT-ND
499 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) High Voltage Thick Film

499 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) High Voltage Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 541-RCV2010499KFKEFTR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD6343FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details