Vishay Precision Group Chip Resistor - Surface Mount RCV20102M20JNEF

Description
2.2 MOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) High Voltage Thick Film
Request a Quote Datasheet
Description
2.2 MOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) High Voltage Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-RCV20102M20JNEFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCV20102M20JNEFCT-ND
Chip Resistor - Surface Mount 541-RCV20102M20JNEFCT-ND
2.2 MOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) High Voltage Thick Film

2.2 MOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCV20102M20JNEFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCV20102M20JNEFDKR-ND
Chip Resistor - Surface Mount 541-RCV20102M20JNEFDKR-ND
2.2 MOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) High Voltage Thick Film

2.2 MOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCV20102M20JNEFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCV20102M20JNEFTR-ND
Chip Resistor - Surface Mount 541-RCV20102M20JNEFTR-ND
2.2 MOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) High Voltage Thick Film

2.2 MOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) High Voltage Thick Film

Buy Now Datasheet
Res, 2M2, 5%, 0.75W, 2010, Thick Film; Resistance Vishay - 84AH2144 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2M2, 5%, 0.75W, 2010, Thick Film; Resistance Vishay
84AH2144
Res, 2M2, 5%, 0.75W, 2010, Thick Film; Resistance Vishay 84AH2144
RES, 2M2, 5%, 0.75W, 2010, THICK FILM; Resistance:2.2Mohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Voltage Rating:2kV RoHS Compliant: Yes

RES, 2M2, 5%, 0.75W, 2010, THICK FILM; Resistance:2.2Mohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Voltage Rating:2kV RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2M2, 5%, 0.75W, 2010, Thick Film; Resistance Vishay - 84AH2145 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2M2, 5%, 0.75W, 2010, Thick Film; Resistance Vishay
84AH2145
Res, 2M2, 5%, 0.75W, 2010, Thick Film; Resistance Vishay 84AH2145
RES, 2M2, 5%, 0.75W, 2010, THICK FILM; Resistance:2.2Mohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Voltage Rating:2kV RoHS Compliant: Yes

RES, 2M2, 5%, 0.75W, 2010, THICK FILM; Resistance:2.2Mohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Voltage Rating:2kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-RCV20102M20JNEFCT-ND 84AH2144
Product Name Chip Resistor - Surface Mount Res, 2M2, 5%, 0.75W, 2010, Thick Film; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469517 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details