Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCV20102M00FKEFAT

Description
2 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, High Voltage, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
2 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, High Voltage, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-RCV20102M00FKEFATCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCV20102M00FKEFATCT-ND
Chip Resistor - Surface Mount 541-RCV20102M00FKEFATCT-ND
2 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, High Voltage, Moisture Resistant Thick Film

2 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, High Voltage, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCV20102M00FKEFATDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCV20102M00FKEFATDKR-ND
Chip Resistor - Surface Mount 541-RCV20102M00FKEFATDKR-ND
2 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, High Voltage, Moisture Resistant Thick Film

2 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, High Voltage, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCV20102M00FKEFATTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCV20102M00FKEFATTR-ND
Chip Resistor - Surface Mount 541-RCV20102M00FKEFATTR-ND
2 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, High Voltage, Moisture Resistant Thick Film

2 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, High Voltage, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCV20102M00FKEFAT - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RCV20102M00FKEFAT
Chip Resistor - Surface Mount RCV20102M00FKEFAT
RES 2M OHM 1% 3/4W 2010

RES 2M OHM 1% 3/4W 2010

Supplier's Site Datasheet
Res, 2M, 1%, 0.75W, 2010 Rohs Compliant Vishay - 14AJ2629 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2M, 1%, 0.75W, 2010 Rohs Compliant Vishay
14AJ2629
Res, 2M, 1%, 0.75W, 2010 Rohs Compliant Vishay 14AJ2629
RES, 2M, 1%, 0.75W, 2010 ROHS COMPLIANT: YES

RES, 2M, 1%, 0.75W, 2010 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 541-RCV20102M00FKEFATCT-ND RCV20102M00FKEFAT 14AJ2629
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 2M, 1%, 0.75W, 2010 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614967-0 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.00E6 ohms
Tolerance 0.1000 +/- %
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details