4.7 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) High Voltage Thick Film
4.7 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) High Voltage Thick Film
4.7 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) High Voltage Thick Film
RES 4.7M OHM 1% 1/4W 1206
Surface Mount Thick Film Resistor, RCV Series, 4.7 Mohm, 250 mW, - 1%, 500 V RoHS Compliant: Yes
RES 4.7M OHM 1% 1/4W 1206
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 541-3902-1-ND | RCV12064M70FKEA | 06X6876 | RCV12064M70FKEA |
| Product Name | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Surface Mount Thick Film Resistor, Rcv Series, 4.7 Mohm, 250 Mw, 1%, 500 V Rohs Compliant Vishay | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use; High Voltage Resistor | |||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 | 1206; 1206 (3216 Metric) | Surface Mount Technology (SMT / SMD) | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |