Vishay Precision Group Chip Resistor - Surface Mount RCV1206470KFKEA

Description
470 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) High Voltage Thick Film
Request a Quote Datasheet
Description
470 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) High Voltage Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3901-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3901-6-ND
Chip Resistor - Surface Mount 541-3901-6-ND
470 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) High Voltage Thick Film

470 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3901-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3901-2-ND
Chip Resistor - Surface Mount 541-3901-2-ND
470 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) High Voltage Thick Film

470 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3901-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3901-1-ND
Chip Resistor - Surface Mount 541-3901-1-ND
470 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) High Voltage Thick Film

470 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) High Voltage Thick Film

Buy Now Datasheet
Surface Mount Thick Film Resistor, Rcv Series, 470 Kohm, 250 Mw, 1%, 500 V Rohs Compliant Vishay - 06X6877 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Rcv Series, 470 Kohm, 250 Mw, 1%, 500 V Rohs Compliant Vishay
06X6877
Surface Mount Thick Film Resistor, Rcv Series, 470 Kohm, 250 Mw, 1%, 500 V Rohs Compliant Vishay 06X6877
Surface Mount Thick Film Resistor, RCV Series, 470 kohm, 250 mW, - 1%, 500 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, RCV Series, 470 kohm, 250 mW, - 1%, 500 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 470K, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Vishay - 12AC2013 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470K, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Vishay
12AC2013
Res, 470K, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Vishay 12AC2013
RES, 470K, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:470kohm; Product Range:RCV Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 470K, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:470kohm; Product Range:RCV Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-3901-6-ND 06X6877 12AC2013
Product Name Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Rcv Series, 470 Kohm, 250 Mw, 1%, 500 V Rohs Compliant Vishay Res, 470K, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) 1206
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622297-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 107000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 1468289 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R106JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details