Vishay Precision Group Chip Resistor - Surface Mount RCV12063M30FKEA

Description
3.3 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) High Voltage Thick Film
Request a Quote Datasheet
Description
3.3 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) High Voltage Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3900-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3900-6-ND
Chip Resistor - Surface Mount 541-3900-6-ND
3.3 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) High Voltage Thick Film

3.3 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3900-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3900-2-ND
Chip Resistor - Surface Mount 541-3900-2-ND
3.3 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) High Voltage Thick Film

3.3 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3900-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3900-1-ND
Chip Resistor - Surface Mount 541-3900-1-ND
3.3 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) High Voltage Thick Film

3.3 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) High Voltage Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RCV12063M30FKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RCV12063M30FKEA
Resistors - Chip Resistor - Surface Mount RCV12063M30FKEA
RES 3.3M OHM 1% 1/4W 1206

RES 3.3M OHM 1% 1/4W 1206

Supplier's Site
Chip Resistor - Surface Mount - RCV12063M30FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RCV12063M30FKEA
Chip Resistor - Surface Mount RCV12063M30FKEA
RES 3.3M OHM 1% 1/4W 1206

RES 3.3M OHM 1% 1/4W 1206

Supplier's Site Datasheet
Res, 3M3, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Vishay - 12AC2012 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3M3, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Vishay
12AC2012
Res, 3M3, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Vishay 12AC2012
RES, 3M3, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:3.3Mohm; Product Range:RCV Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 3M3, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:3.3Mohm; Product Range:RCV Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Rcv Series, 3.3 Mohm, 250 Mw, 1%, 500 V Rohs Compliant Vishay - 06X6874 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Rcv Series, 3.3 Mohm, 250 Mw, 1%, 500 V Rohs Compliant Vishay
06X6874
Surface Mount Thick Film Resistor, Rcv Series, 3.3 Mohm, 250 Mw, 1%, 500 V Rohs Compliant Vishay 06X6874
Surface Mount Thick Film Resistor, RCV Series, 3.3 Mohm, 250 mW, - 1%, 500 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, RCV Series, 3.3 Mohm, 250 mW, - 1%, 500 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number 541-3900-6-ND RCV12063M30FKEA RCV12063M30FKEA 12AC2012 06X6874
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 3M3, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Vishay Surface Mount Thick Film Resistor, Rcv Series, 3.3 Mohm, 250 Mw, 1%, 500 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 (3216 Metric) 1206 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176088-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1370 ohms
View Details
3 suppliers
Through Hole Resistors - 1249281 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1784FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details