Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCV12063M00FKEA

Description
3 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) High Voltage Thick Film
Request a Quote Datasheet
Description
3 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) High Voltage Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - BC2836TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
BC2836TR-ND
Chip Resistor - Surface Mount BC2836TR-ND
3 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) High Voltage Thick Film

3 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - BC2836DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
BC2836DKR-ND
Chip Resistor - Surface Mount BC2836DKR-ND
3 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) High Voltage Thick Film

3 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - BC2836CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
BC2836CT-ND
Chip Resistor - Surface Mount BC2836CT-ND
3 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) High Voltage Thick Film

3 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) High Voltage Thick Film

Buy Now Datasheet
Res, 3Mohm, 1%, 0.25W, 1206 Rohs Compliant Vishay - 33AK3618 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3Mohm, 1%, 0.25W, 1206 Rohs Compliant Vishay
33AK3618
Res, 3Mohm, 1%, 0.25W, 1206 Rohs Compliant Vishay 33AK3618
RES, 3MOHM, 1%, 0.25W, 1206 ROHS COMPLIANT: YES

RES, 3MOHM, 1%, 0.25W, 1206 ROHS COMPLIANT: YES

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RCV12063M00FKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RCV12063M00FKEA
Resistors - Chip Resistor - Surface Mount RCV12063M00FKEA
RES SMD 3M OHM 1% 1/4W 1206

RES SMD 3M OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number BC2836TR-ND 33AK3618 RCV12063M00FKEA
Product Name Chip Resistor - Surface Mount Res, 3Mohm, 1%, 0.25W, 1206 Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206; 1206 (3216 Metric)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details