The Surface Mount Thick Film Resistor, RCV Series, part number 06X6875, features a resistance value of 330 kΩ with a tolerance of ±1%. It has a power rating of 250 mW and can operate at a maximum voltage of 500 V. This resistor is RoHS compliant, ensuring it meets environmental standards for hazardous substances. The device is designed for high voltage applications and is suitable for use in various electronic circuits. Its construction includes pure tin solder contacts on a nickel barrier layer, allowing compatibility with both lead-free and lead-containing soldering processes. The operating temperature range is from -55°C to +155°C, making it versatile for different environmental conditions.
RCV1206 100 330K 1% ET1 E3
RCV1206 100 330K 1% ET1 E3
RCV1206 100 330K 1% ET1 E3
Surface Mount Thick Film Resistor, RCV Series, 330 kohm, 250 mW, - 1%, 500 V RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 541-RCV1206330KFKEATR-ND | 06X6875 |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Thick Film Resistor, Rcv Series, 330 Kohm, 250 Mw, 1%, 500 V Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use; High Voltage Resistor | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD) |
| Tolerance | 1 +/- % |