Vishay Precision Group Chip Resistor - Surface Mount RCV12061M50FKEA

Description
RCV1206 100 1M5 1% ET1 E3
Request a Quote Datasheet
Description
RCV1206 100 1M5 1% ET1 E3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-RCV12061M50FKEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCV12061M50FKEATR-ND
Chip Resistor - Surface Mount 541-RCV12061M50FKEATR-ND
RCV1206 100 1M5 1% ET1 E3

RCV1206 100 1M5 1% ET1 E3

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCV12061M50FKEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCV12061M50FKEADKR-ND
Chip Resistor - Surface Mount 541-RCV12061M50FKEADKR-ND
RCV1206 100 1M5 1% ET1 E3

RCV1206 100 1M5 1% ET1 E3

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCV12061M50FKEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCV12061M50FKEACT-ND
Chip Resistor - Surface Mount 541-RCV12061M50FKEACT-ND
RCV1206 100 1M5 1% ET1 E3

RCV1206 100 1M5 1% ET1 E3

Buy Now Datasheet
Surface Mount Thick Film Resistor, Rcv Series, 1.5 Mohm, 250 Mw, 1%, 500 V Rohs Compliant Vishay - 06X6868 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Rcv Series, 1.5 Mohm, 250 Mw, 1%, 500 V Rohs Compliant Vishay
06X6868
Surface Mount Thick Film Resistor, Rcv Series, 1.5 Mohm, 250 Mw, 1%, 500 V Rohs Compliant Vishay 06X6868
Surface Mount Thick Film Resistor, RCV Series, 1.5 Mohm, 250 mW, - 1%, 500 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, RCV Series, 1.5 Mohm, 250 mW, - 1%, 500 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-RCV12061M50FKEATR-ND 06X6868
Product Name Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Rcv Series, 1.5 Mohm, 250 Mw, 1%, 500 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580304 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole; To-220
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details