Thick Film Resistors - SMD 0.25w 1Mohm 1% 100PPM Product overview: RCV12061M00FKEA from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25w, 1Mohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25w, 1Mohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCV12061M00FKEA can be used for catalog matching and distributor lookup.
1 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) High Voltage Thick Film
1 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) High Voltage Thick Film
1 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) High Voltage Thick Film
Vishay RCV12061M00FKEA Resistor
RES, THICK FILM, 1M, 1%, 0.25W, 1206; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:RCV Series RoHS Compliant: Yes
RES, THICK FILM, 1M, 1%, 0.25W, 1206; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:RCV Series RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 52-RCV12061M00FKEA | BC2834CT-ND | 667649 | 65AC3574 |
| Product Name | SMD 0.25w 1Mohm Resistor | Chip Resistor - Surface Mount | Surface Mount Resistors | Res, Thick Film, 1M, 1%, 0.25W, 1206; Resistance Vishay |
| Technology / Construction | Thick Film | Thick Film (Chip) | Thick Film (Chip); Thick Film | Thick Film (Chip) |
| Resistance Range | 1.00E6 ohms | 1.00E-3 ohms | 1.00E6 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 0.0100 +/- % | 1 +/- % |
| Temperature Coefficient | 100 ±ppm/°C | 100 ±ppm/°C | ||
| Operating DC Voltage | 500 volts |