Vishay Precision Group Chip Resistor - Surface Mount RCV120610M0FKEA

Description
10 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) High Voltage Thick Film
Request a Quote Datasheet
Description
10 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) High Voltage Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3553-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3553-2-ND
Chip Resistor - Surface Mount 541-3553-2-ND
10 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) High Voltage Thick Film

10 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3553-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3553-1-ND
Chip Resistor - Surface Mount 541-3553-1-ND
10 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) High Voltage Thick Film

10 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3553-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3553-6-ND
Chip Resistor - Surface Mount 541-3553-6-ND
10 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) High Voltage Thick Film

10 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) High Voltage Thick Film

Buy Now Datasheet
Surface Mount Thick Film Resistor, Rcv Series, 10 Mohm, 250 Mw, 1%, 500 V Rohs Compliant Vishay - 06X6869 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Rcv Series, 10 Mohm, 250 Mw, 1%, 500 V Rohs Compliant Vishay
06X6869
Surface Mount Thick Film Resistor, Rcv Series, 10 Mohm, 250 Mw, 1%, 500 V Rohs Compliant Vishay 06X6869
Surface Mount Thick Film Resistor, RCV Series, 10 Mohm, 250 mW, - 1%, 500 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, RCV Series, 10 Mohm, 250 mW, - 1%, 500 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10M, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Vishay - 12AC2011 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10M, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Vishay
12AC2011
Res, 10M, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Vishay 12AC2011
RES, 10M, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:10Mohm; Product Range:RCV Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 10M, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:10Mohm; Product Range:RCV Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-3553-2-ND 06X6869 12AC2011
Product Name Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Rcv Series, 10 Mohm, 250 Mw, 1%, 500 V Rohs Compliant Vishay Res, 10M, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) 1206
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176761-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 147000 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details