Vishay Precision Group Chip Resistor - Surface Mount RCV1206100KFKEA

Description
100 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) High Voltage Thick Film
Request a Quote Datasheet
Description
100 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) High Voltage Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - BC2828CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
BC2828CT-ND
Chip Resistor - Surface Mount BC2828CT-ND
100 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) High Voltage Thick Film

100 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - BC2828DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
BC2828DKR-ND
Chip Resistor - Surface Mount BC2828DKR-ND
100 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) High Voltage Thick Film

100 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - BC2828TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
BC2828TR-ND
Chip Resistor - Surface Mount BC2828TR-ND
100 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) High Voltage Thick Film

100 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) High Voltage Thick Film

Buy Now Datasheet
Surface Mount Thick Film Resistor, Rcv Series, 100 Kohm, 250 Mw, 1%, 500 V Rohs Compliant Vishay - 06X6870 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Rcv Series, 100 Kohm, 250 Mw, 1%, 500 V Rohs Compliant Vishay
06X6870
Surface Mount Thick Film Resistor, Rcv Series, 100 Kohm, 250 Mw, 1%, 500 V Rohs Compliant Vishay 06X6870
Surface Mount Thick Film Resistor, RCV Series, 100 kohm, 250 mW, - 1%, 500 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, RCV Series, 100 kohm, 250 mW, - 1%, 500 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC2828CT-ND 06X6870
Product Name Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Rcv Series, 100 Kohm, 250 Mw, 1%, 500 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176074-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6190 ohms
View Details
4 suppliers
Surface Mount Resistors - 2567761 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R431JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details