Vishay Precision Group Chip Resistor - Surface Mount RCV08056M80FKEA

Description
6.8 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) High Voltage Thick Film
Request a Quote Datasheet
Description
6.8 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) High Voltage Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3897-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3897-6-ND
Chip Resistor - Surface Mount 541-3897-6-ND
6.8 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) High Voltage Thick Film

6.8 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3897-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3897-2-ND
Chip Resistor - Surface Mount 541-3897-2-ND
6.8 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) High Voltage Thick Film

6.8 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3897-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3897-1-ND
Chip Resistor - Surface Mount 541-3897-1-ND
6.8 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) High Voltage Thick Film

6.8 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) High Voltage Thick Film

Buy Now Datasheet
Surface Mount Thick Film Resistor, Rcv Series, 6.8 Mohm, 125 Mw, 1%, 400 V Rohs Compliant Vishay - 06X6865 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Rcv Series, 6.8 Mohm, 125 Mw, 1%, 400 V Rohs Compliant Vishay
06X6865
Surface Mount Thick Film Resistor, Rcv Series, 6.8 Mohm, 125 Mw, 1%, 400 V Rohs Compliant Vishay 06X6865
Surface Mount Thick Film Resistor, RCV Series, 6.8 Mohm, 125 mW, - 1%, 400 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, RCV Series, 6.8 Mohm, 125 mW, - 1%, 400 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-3897-6-ND 06X6865
Product Name Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Rcv Series, 6.8 Mohm, 125 Mw, 1%, 400 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details