Vishay Precision Group Chip Resistor - Surface Mount RCV08054M70FKEA

Description
RCV0805 100 4M7 1% ET1 E3
Request a Quote Datasheet
Description
RCV0805 100 4M7 1% ET1 E3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-RCV08054M70FKEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCV08054M70FKEATR-ND
Chip Resistor - Surface Mount 541-RCV08054M70FKEATR-ND
RCV0805 100 4M7 1% ET1 E3

RCV0805 100 4M7 1% ET1 E3

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCV08054M70FKEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCV08054M70FKEACT-ND
Chip Resistor - Surface Mount 541-RCV08054M70FKEACT-ND
RCV0805 100 4M7 1% ET1 E3

RCV0805 100 4M7 1% ET1 E3

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCV08054M70FKEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCV08054M70FKEADKR-ND
Chip Resistor - Surface Mount 541-RCV08054M70FKEADKR-ND
RCV0805 100 4M7 1% ET1 E3

RCV0805 100 4M7 1% ET1 E3

Buy Now Datasheet
Surface Mount Thick Film Resistor, Rcv Series, 4.7 Mohm, 125 Mw, 1%, 400 V Rohs Compliant Vishay - 06X6863 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Rcv Series, 4.7 Mohm, 125 Mw, 1%, 400 V Rohs Compliant Vishay
06X6863
Surface Mount Thick Film Resistor, Rcv Series, 4.7 Mohm, 125 Mw, 1%, 400 V Rohs Compliant Vishay 06X6863
Surface Mount Thick Film Resistor, RCV Series, 4.7 Mohm, 125 mW, - 1%, 400 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, RCV Series, 4.7 Mohm, 125 mW, - 1%, 400 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-RCV08054M70FKEATR-ND 06X6863
Product Name Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Rcv Series, 4.7 Mohm, 125 Mw, 1%, 400 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1249318 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details