Vishay Precision Group Chip Resistor - Surface Mount RCV08053M30FKEA

Description
RCV0805 100 3M3 1% ET1 E3
Request a Quote
Description
RCV0805 100 3M3 1% ET1 E3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay RCV0805 thick film resistor is designed for high voltage applications, with a maximum operating voltage of 400V and a power rating of 0.125W. It features a resistance value of 3.3 MΩ with a tolerance of ±1%. The resistor is constructed with a metal glaze on high-quality ceramic, ensuring durability and reliability. It is compliant with RoHS standards and has pure tin solder contacts, making it suitable for both lead-free and lead-containing soldering processes. The operating temperature range is from -55°C to +155°C, and it exhibits a temperature coefficient of ±100 ppm/K. This resistor is ideal for applications requiring stable performance under varying environmental conditions.

Datasheet Summary
Powered by GS/AI

The Vishay RCV0805 thick film resistor is designed for high voltage applications, with a maximum operating voltage of 400V and a power rating of 0.125W. It features a resistance value of 3.3 MΩ with a tolerance of ±1%. The resistor is constructed with a metal glaze on high-quality ceramic, ensuring durability and reliability. It is compliant with RoHS standards and has pure tin solder contacts, making it suitable for both lead-free and lead-containing soldering processes. The operating temperature range is from -55°C to +155°C, and it exhibits a temperature coefficient of ±100 ppm/K. This resistor is ideal for applications requiring stable performance under varying environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-RCV08053M30FKEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCV08053M30FKEATR-ND
Chip Resistor - Surface Mount 541-RCV08053M30FKEATR-ND
RCV0805 100 3M3 1% ET1 E3

RCV0805 100 3M3 1% ET1 E3

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCV08053M30FKEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCV08053M30FKEADKR-ND
Chip Resistor - Surface Mount 541-RCV08053M30FKEADKR-ND
RCV0805 100 3M3 1% ET1 E3

RCV0805 100 3M3 1% ET1 E3

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCV08053M30FKEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCV08053M30FKEACT-ND
Chip Resistor - Surface Mount 541-RCV08053M30FKEACT-ND
RCV0805 100 3M3 1% ET1 E3

RCV0805 100 3M3 1% ET1 E3

Buy Now Datasheet
Surface Mount Thick Film Resistor, Rcv Series, 3.3 Mohm, 125 Mw, 1%, 400 V Rohs Compliant Vishay - 06X6861 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Rcv Series, 3.3 Mohm, 125 Mw, 1%, 400 V Rohs Compliant Vishay
06X6861
Surface Mount Thick Film Resistor, Rcv Series, 3.3 Mohm, 125 Mw, 1%, 400 V Rohs Compliant Vishay 06X6861
Surface Mount Thick Film Resistor, RCV Series, 3.3 Mohm, 125 mW, - 1%, 400 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, RCV Series, 3.3 Mohm, 125 mW, - 1%, 400 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3M3, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Vishay - 12AC2009 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3M3, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Vishay
12AC2009
Res, 3M3, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Vishay 12AC2009
RES, 3M3, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:3.3Mohm; Product Range:RCV Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 3M3, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:3.3Mohm; Product Range:RCV Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-RCV08053M30FKEATR-ND 06X6861 12AC2009
Product Name Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Rcv Series, 3.3 Mohm, 125 Mw, 1%, 400 V Rohs Compliant Vishay Res, 3M3, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) 0805
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers