Vishay Precision Group Chip Resistor - Surface Mount RCV08052M20FKEA

Description
RCV0805 100 2M2 1% ET1 E3
Request a Quote Datasheet
Description
RCV0805 100 2M2 1% ET1 E3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-RCV08052M20FKEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCV08052M20FKEACT-ND
Chip Resistor - Surface Mount 541-RCV08052M20FKEACT-ND
RCV0805 100 2M2 1% ET1 E3

RCV0805 100 2M2 1% ET1 E3

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCV08052M20FKEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCV08052M20FKEATR-ND
Chip Resistor - Surface Mount 541-RCV08052M20FKEATR-ND
RCV0805 100 2M2 1% ET1 E3

RCV0805 100 2M2 1% ET1 E3

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCV08052M20FKEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCV08052M20FKEADKR-ND
Chip Resistor - Surface Mount 541-RCV08052M20FKEADKR-ND
RCV0805 100 2M2 1% ET1 E3

RCV0805 100 2M2 1% ET1 E3

Buy Now Datasheet
Surface Mount Thick Film Resistor, Rcv Series, 2.2 Mohm, 125 Mw, 1%, 400 V Rohs Compliant Vishay - 06X6859 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Rcv Series, 2.2 Mohm, 125 Mw, 1%, 400 V Rohs Compliant Vishay
06X6859
Surface Mount Thick Film Resistor, Rcv Series, 2.2 Mohm, 125 Mw, 1%, 400 V Rohs Compliant Vishay 06X6859
Surface Mount Thick Film Resistor, RCV Series, 2.2 Mohm, 125 mW, - 1%, 400 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, RCV Series, 2.2 Mohm, 125 mW, - 1%, 400 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-RCV08052M20FKEACT-ND 06X6859
Product Name Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Rcv Series, 2.2 Mohm, 125 Mw, 1%, 400 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers