The Vishay RCV0805 e3 thick film chip resistor is designed for high voltage applications, capable of handling up to 2 kV. It features a resistance value of 2 MΩ with a tolerance of ±1%, and a power rating of 0.125 W. The resistor operates effectively within a temperature range of -55 °C to +155 °C and has a low voltage coefficient of resistance at 25 ppm/V. It is suitable for use in various applications, including E-meters, AC power supplies, and inverters for industrial drives. The product is RoHS compliant and is constructed with a protective coating for enhanced durability. It is packaged in accordance with IEC standards for automated assembly processes.
2 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) High Voltage Thick Film
2 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) High Voltage Thick Film
2 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) High Voltage Thick Film
RES, 2M, 1%, 0.125W, 0805, THICK FILM ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | BC2811TR-ND | 84AH8531 |
| Product Name | Chip Resistor - Surface Mount | Res, 2M, 1%, 0.125W, 0805, Thick Film Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use; High Voltage Resistor | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 | 0805 |
| Tolerance | 1 +/- % |