Vishay Precision Group Chip Resistor - Surface Mount RCV08051M50FKEA

Description
1.5 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) High Voltage Thick Film
Request a Quote Datasheet
Description
1.5 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) High Voltage Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-RCV08051M50FKEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCV08051M50FKEATR-ND
Chip Resistor - Surface Mount 541-RCV08051M50FKEATR-ND
1.5 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) High Voltage Thick Film

1.5 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCV08051M50FKEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCV08051M50FKEACT-ND
Chip Resistor - Surface Mount 541-RCV08051M50FKEACT-ND
1.5 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) High Voltage Thick Film

1.5 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) High Voltage Thick Film

Buy Now Datasheet
Surface Mount Thick Film Resistor, Rcv Series, 1.5 Mohm, 125 Mw, 1%, 400 V Rohs Compliant Vishay - 06X6855 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Rcv Series, 1.5 Mohm, 125 Mw, 1%, 400 V Rohs Compliant Vishay
06X6855
Surface Mount Thick Film Resistor, Rcv Series, 1.5 Mohm, 125 Mw, 1%, 400 V Rohs Compliant Vishay 06X6855
Surface Mount Thick Film Resistor, RCV Series, 1.5 Mohm, 125 mW, - 1%, 400 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, RCV Series, 1.5 Mohm, 125 mW, - 1%, 400 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1M5, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Vishay - 12AC2008 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M5, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Vishay
12AC2008
Res, 1M5, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Vishay 12AC2008
RES, 1M5, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1.5Mohm; Product Range:RCV Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 1M5, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1.5Mohm; Product Range:RCV Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-RCV08051M50FKEATR-ND 06X6855 12AC2008
Product Name Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Rcv Series, 1.5 Mohm, 125 Mw, 1%, 400 V Rohs Compliant Vishay Res, 1M5, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) 0805
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details