Vishay Precision Group SMD 0.125w 1Mohm Resistor RCV08051M00FKEA

Description
Thick Film Resistors - SMD 0.125w 1Mohm 1% 100PPM Product overview: RCV08051M00FKEA from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125w, 1Mohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125w, 1Mohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCV08051M00FKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 0.125w 1Mohm 1% 100PPM Product overview: RCV08051M00FKEA from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125w, 1Mohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125w, 1Mohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCV08051M00FKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.125w 1Mohm Resistor - 52-RCV08051M00FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.125w 1Mohm Resistor
52-RCV08051M00FKEA
SMD 0.125w 1Mohm Resistor 52-RCV08051M00FKEA
Thick Film Resistors - SMD 0.125w 1Mohm 1% 100PPM Product overview: RCV08051M00FKEA from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125w, 1Mohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125w, 1Mohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCV08051M00FKEA can be used for catalog matching and distributor lookup.

Thick Film Resistors - SMD 0.125w 1Mohm 1% 100PPM Product overview: RCV08051M00FKEA from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125w, 1Mohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125w, 1Mohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCV08051M00FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - BC2810TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
BC2810TR-ND
Chip Resistor - Surface Mount BC2810TR-ND
1 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) High Voltage Thick Film

1 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - BC2810CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
BC2810CT-ND
Chip Resistor - Surface Mount BC2810CT-ND
1 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) High Voltage Thick Film

1 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - BC2810DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
BC2810DKR-ND
Chip Resistor - Surface Mount BC2810DKR-ND
1 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) High Voltage Thick Film

1 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) High Voltage Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1087775-RCV08051M00FKEA
Resistors - Chip Resistor - Surface Mount 1087775-RCV08051M00FKEA
Win Source Part Number: 1087775-RCV08051M00F KEA Category: Resistors>Chip Resistor - Surface Mount Series: RCV Features: High Voltage Package: Tape & Reel Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 1 mOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): MCHVR05FTEW1004; ERJ-6ENF1004V; RC0805FR-071ML; CRG0805F1M0; ERJ-S06F1004V; AC0805FR-071MLRCV080 51M00FKEA.; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: BC2810DKR,BC2810TR,B C2810CT

Win Source Part Number: 1087775-RCV08051M00FKEA
Category: Resistors>Chip Resistor - Surface Mount
Series: RCV
Features: High Voltage
Package: Tape & Reel
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2
Resistance: 1 mOhms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Alternative Parts (Cross-Reference): MCHVR05FTEW1004; ERJ-6ENF1004V; RC0805FR-071ML; CRG0805F1M0; ERJ-S06F1004V; AC0805FR-071MLRCV08051M00FKEA.;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: BC2810DKR,BC2810TR,BC2810CT

Buy Now Datasheet
Res, 1M, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Vishay - 12AC2007 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Vishay
12AC2007
Res, 1M, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Vishay 12AC2007
RES, 1M, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1Mohm; Product Range:RCV Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 1M, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1Mohm; Product Range:RCV Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Rcv Series, 1 Mohm, 125 Mw, 1%, 400 V, 0805 [2012 Metric] Rohs Compliant Vishay - 06X6854 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Rcv Series, 1 Mohm, 125 Mw, 1%, 400 V, 0805 [2012 Metric] Rohs Compliant Vishay
06X6854
Surface Mount Thick Film Resistor, Rcv Series, 1 Mohm, 125 Mw, 1%, 400 V, 0805 [2012 Metric] Rohs Compliant Vishay 06X6854
Surface Mount Thick Film Resistor, RCV Series, 1 Mohm, 125 mW, - 1%, 400 V, 0805 [2012 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, RCV Series, 1 Mohm, 125 mW, - 1%, 400 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-RCV08051M00FKEA BC2810TR-ND 1087775-RCV08051M00FKEA 12AC2007 06X6854
Product Name SMD 0.125w 1Mohm Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 1M, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Vishay Surface Mount Thick Film Resistor, Rcv Series, 1 Mohm, 125 Mw, 1%, 400 V, 0805 [2012 Metric] Rohs Compliant Vishay
Technology / Construction Thick Film Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 1.00E6 ohms 1.00E-3 ohms 1.00E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C 100 ±ppm/°C
Operating DC Voltage 400 volts 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Through-Hole Resistors - 1-1623719-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details