Vishay Precision Group Chip Resistor - Surface Mount RCS120682R0FKEA

Description
82 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
82 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10683-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10683-1-ND
Chip Resistor - Surface Mount 541-10683-1-ND
82 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

82 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10683-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10683-2-ND
Chip Resistor - Surface Mount 541-10683-2-ND
82 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

82 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10683-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10683-6-ND
Chip Resistor - Surface Mount 541-10683-6-ND
82 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

82 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistor, Rcs1206 100 82R Et1 E3 Rohs Compliant Vishay - 34AH1844 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Rcs1206 100 82R Et1 E3 Rohs Compliant Vishay
34AH1844
Resistor, Rcs1206 100 82R Et1 E3 Rohs Compliant Vishay 34AH1844
RESISTOR, RCS1206 100 82R ET1 E3 ROHS COMPLIANT: YES

RESISTOR, RCS1206 100 82R ET1 E3 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-10683-1-ND 34AH1844
Product Name Chip Resistor - Surface Mount Resistor, Rcs1206 100 82R Et1 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206
Resistance Range 82 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573346 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
Resistance Range 6.8 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details