Vishay Precision Group Chip Resistor - Surface Mount RCS120656K0FKEA

Description
56 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
56 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10665-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10665-2-ND
Chip Resistor - Surface Mount 541-10665-2-ND
56 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

56 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10665-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10665-1-ND
Chip Resistor - Surface Mount 541-10665-1-ND
56 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

56 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 56K, 1%, 0.5W, 1206, Thick Film; Resistance Vishay - 41AH5301 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56K, 1%, 0.5W, 1206, Thick Film; Resistance Vishay
41AH5301
Res, 56K, 1%, 0.5W, 1206, Thick Film; Resistance Vishay 41AH5301
RES, 56K, 1%, 0.5W, 1206, THICK FILM; Resistance:56kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 SeriesRoHS Compliant: Yes

RES, 56K, 1%, 0.5W, 1206, THICK FILM; Resistance:56kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 56K, 1%, 0.5W, 1206, Thick Film; Resistance Vishay - 41AH5302 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56K, 1%, 0.5W, 1206, Thick Film; Resistance Vishay
41AH5302
Res, 56K, 1%, 0.5W, 1206, Thick Film; Resistance Vishay 41AH5302
RES, 56K, 1%, 0.5W, 1206, THICK FILM; Resistance:56kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 SeriesRoHS Compliant: Yes

RES, 56K, 1%, 0.5W, 1206, THICK FILM; Resistance:56kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RCS120656K0FKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RCS120656K0FKEA
Resistors - Chip Resistor - Surface Mount RCS120656K0FKEA
RCS1206 100 56K 1% ET1 E3

RCS1206 100 56K 1% ET1 E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 541-10665-2-ND 41AH5301 RCS120656K0FKEA
Product Name Chip Resistor - Surface Mount Res, 56K, 1%, 0.5W, 1206, Thick Film; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 (3216 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R221JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-2176093-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13700 ohms
View Details
3 suppliers