Vishay Precision Group Chip Resistor - Surface Mount RCS120651R0FKEA

Description
51 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
51 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10663-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10663-1-ND
Chip Resistor - Surface Mount 541-10663-1-ND
51 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

51 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10663-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10663-6-ND
Chip Resistor - Surface Mount 541-10663-6-ND
51 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

51 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10663-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10663-2-ND
Chip Resistor - Surface Mount 541-10663-2-ND
51 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

51 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 51R, 1%, 0.5W, 1206, Thick Film; Resistance Vishay - 41AH5300 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51R, 1%, 0.5W, 1206, Thick Film; Resistance Vishay
41AH5300
Res, 51R, 1%, 0.5W, 1206, Thick Film; Resistance Vishay 41AH5300
RES, 51R, 1%, 0.5W, 1206, THICK FILM; Resistance:51ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 Series RoHS Compliant: Yes

RES, 51R, 1%, 0.5W, 1206, THICK FILM; Resistance:51ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 51R, 1%, 0.5W, 1206, Thick Film; Resistance Vishay - 41AH5299 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51R, 1%, 0.5W, 1206, Thick Film; Resistance Vishay
41AH5299
Res, 51R, 1%, 0.5W, 1206, Thick Film; Resistance Vishay 41AH5299
RES, 51R, 1%, 0.5W, 1206, THICK FILM; Resistance:51ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 Series RoHS Compliant: Yes

RES, 51R, 1%, 0.5W, 1206, THICK FILM; Resistance:51ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-10663-1-ND 41AH5300
Product Name Chip Resistor - Surface Mount Res, 51R, 1%, 0.5W, 1206, Thick Film; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 51 ohms 51 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1722168 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375401-BVE-M-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers