Vishay Precision Group Chip Resistor - Surface Mount RCS12064K70JNEA

Description
4.7 kOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
4.7 kOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10655-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10655-1-ND
Chip Resistor - Surface Mount 541-10655-1-ND
4.7 kOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

4.7 kOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10655-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10655-6-ND
Chip Resistor - Surface Mount 541-10655-6-ND
4.7 kOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

4.7 kOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10655-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10655-2-ND
Chip Resistor - Surface Mount 541-10655-2-ND
4.7 kOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

4.7 kOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistor, Rcs1206 200 4K7 Et1 E3 Rohs Compliant Vishay - 34AH1803 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Rcs1206 200 4K7 Et1 E3 Rohs Compliant Vishay
34AH1803
Resistor, Rcs1206 200 4K7 Et1 E3 Rohs Compliant Vishay 34AH1803
RESISTOR, RCS1206 200 4K7 ET1 E3 ROHS COMPLIANT: YES

RESISTOR, RCS1206 200 4K7 ET1 E3 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-10655-1-ND 34AH1803
Product Name Chip Resistor - Surface Mount Resistor, Rcs1206 200 4K7 Et1 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614975-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12400 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details