Vishay Precision Group Chip Resistor - Surface Mount RCS1206499RFKEA

Description
499 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
499 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10651-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10651-6-ND
Chip Resistor - Surface Mount 541-10651-6-ND
499 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

499 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10651-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10651-2-ND
Chip Resistor - Surface Mount 541-10651-2-ND
499 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

499 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10651-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10651-1-ND
Chip Resistor - Surface Mount 541-10651-1-ND
499 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

499 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 499R, 1%, 0.5W, 1206, Thick Film; Resistance Vishay - 41AH5295 - Newark, An Avnet Company
Chicago, IL, United States
Res, 499R, 1%, 0.5W, 1206, Thick Film; Resistance Vishay
41AH5295
Res, 499R, 1%, 0.5W, 1206, Thick Film; Resistance Vishay 41AH5295
RES, 499R, 1%, 0.5W, 1206, THICK FILM; Resistance:499ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

RES, 499R, 1%, 0.5W, 1206, THICK FILM; Resistance:499ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 499R, 1%, 0.5W, 1206, Thick Film; Resistance Vishay - 41AH5296 - Newark, An Avnet Company
Chicago, IL, United States
Res, 499R, 1%, 0.5W, 1206, Thick Film; Resistance Vishay
41AH5296
Res, 499R, 1%, 0.5W, 1206, Thick Film; Resistance Vishay 41AH5296
RES, 499R, 1%, 0.5W, 1206, THICK FILM; Resistance:499ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

RES, 499R, 1%, 0.5W, 1206, THICK FILM; Resistance:499ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-10651-6-ND 41AH5295
Product Name Chip Resistor - Surface Mount Res, 499R, 1%, 0.5W, 1206, Thick Film; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 499 ohms 499 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 2573142 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 20 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details