The RCS1206 100 3R9 ET1 E3 is a thick film chip resistor designed for high power and anti-surge applications. It features a resistance value of 3.9 ohms with a tolerance of ±1%. This resistor has a rated power dissipation of 0.5 W and can operate at a maximum voltage of 200 V. The operating temperature range is from -55 °C to +155 °C, making it suitable for various environments. It is AEC-Q200 qualified, indicating its reliability for automotive applications. The resistor is also RoHS compliant, ensuring it meets environmental standards. Its dimensions are 3.2 mm x 1.6 mm, and it is available in various packaging options for ease of integration into circuits. This product is ideal for use in automotive, industrial, telecommunications, and medical applications.
3.9 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
3.9 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
3.9 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
RESISTOR, RCS1206 100 3R9 ET1 E3 ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 541-10641-2-ND | 34AH1791 |
| Product Name | Chip Resistor - Surface Mount | Resistor, Rcs1206 100 3R9 Et1 E3 Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thick Film (Chip) | |
| Mounting / Packaging | 1206; 1206 | 1206 |
| Resistance Range | 3.9 ohms |