Vishay Precision Group Chip Resistor - Surface Mount RCS12063K00FKEA

Description
3 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
3 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10633-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10633-1-ND
Chip Resistor - Surface Mount 541-10633-1-ND
3 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

3 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10633-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10633-6-ND
Chip Resistor - Surface Mount 541-10633-6-ND
3 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

3 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10633-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10633-2-ND
Chip Resistor - Surface Mount 541-10633-2-ND
3 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

3 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RCS12063K00FKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RCS12063K00FKEA
Resistors - Chip Resistor - Surface Mount RCS12063K00FKEA
RCS1206 100 3K0 1% ET1 E3

RCS1206 100 3K0 1% ET1 E3

Supplier's Site
Resistor, Rcs1206 100 3K0 Et1 E3 Rohs Compliant Vishay - 34AH1783 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Rcs1206 100 3K0 Et1 E3 Rohs Compliant Vishay
34AH1783
Resistor, Rcs1206 100 3K0 Et1 E3 Rohs Compliant Vishay 34AH1783
RESISTOR, RCS1206 100 3K0 ET1 E3 ROHS COMPLIANT: YES

RESISTOR, RCS1206 100 3K0 ET1 E3 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-10633-1-ND RCS12063K00FKEA 34AH1783
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Resistor, Rcs1206 100 3K0 Et1 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 (3216 Metric) 1206
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details