Vishay Precision Group Chip Resistor - Surface Mount RCS120620R0FKEA

Description
20 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
20 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10597-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10597-6-ND
Chip Resistor - Surface Mount 541-10597-6-ND
20 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

20 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10597-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10597-1-ND
Chip Resistor - Surface Mount 541-10597-1-ND
20 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

20 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10597-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10597-2-ND
Chip Resistor - Surface Mount 541-10597-2-ND
20 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

20 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCS120620R0FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RCS120620R0FKEA
Chip Resistor - Surface Mount RCS120620R0FKEA
RCS1206 100 20R 1% ET1 E3

RCS1206 100 20R 1% ET1 E3

Supplier's Site Datasheet
Resistor, Rcs1206 100 20R Et1 E3 Rohs Compliant Vishay - 34AH1769 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Rcs1206 100 20R Et1 E3 Rohs Compliant Vishay
34AH1769
Resistor, Rcs1206 100 20R Et1 E3 Rohs Compliant Vishay 34AH1769
RESISTOR, RCS1206 100 20R ET1 E3 ROHS COMPLIANT: YES

RESISTOR, RCS1206 100 20R ET1 E3 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 20R, 1%, 0.5W, 1206, Thick Film; Resistance Vishay - 41AH5246 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20R, 1%, 0.5W, 1206, Thick Film; Resistance Vishay
41AH5246
Res, 20R, 1%, 0.5W, 1206, Thick Film; Resistance Vishay 41AH5246
RES, 20R, 1%, 0.5W, 1206, THICK FILM; Resistance:20ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 Series RoHS Compliant: Yes

RES, 20R, 1%, 0.5W, 1206, THICK FILM; Resistance:20ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RCS120620R0FKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RCS120620R0FKEA
Resistors - Chip Resistor - Surface Mount RCS120620R0FKEA
RCS1206 100 20R 1% ET1 E3

RCS1206 100 20R 1% ET1 E3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Chip Resistors Resistors Resistors Resistors
Product Number 541-10597-6-ND RCS120620R0FKEA 34AH1769 41AH5246 RCS120620R0FKEA
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistor, Rcs1206 100 20R Et1 E3 Rohs Compliant Vishay Res, 20R, 1%, 0.5W, 1206, Thick Film; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206; 1206 [3216 Metric] 1206; 1206 (3216 Metric)
Resistance Range 20 ohms 20 ohms 20 ohms 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details