Vishay Precision Group Chip Resistor - Surface Mount RCS12061R00JNEA

Description
1 Ohms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
1 Ohms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10592-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10592-6-ND
Chip Resistor - Surface Mount 541-10592-6-ND
1 Ohms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1 Ohms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10592-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10592-1-ND
Chip Resistor - Surface Mount 541-10592-1-ND
1 Ohms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1 Ohms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10592-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10592-2-ND
Chip Resistor - Surface Mount 541-10592-2-ND
1 Ohms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1 Ohms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 1R, 5%, 0.5W, 1206, Thick Film; Resistance Vishay - 41AH5204 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R, 5%, 0.5W, 1206, Thick Film; Resistance Vishay
41AH5204
Res, 1R, 5%, 0.5W, 1206, Thick Film; Resistance Vishay 41AH5204
RES, 1R, 5%, 0.5W, 1206, THICK FILM; Resistance:1ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 Series RoHS Compliant: Yes

RES, 1R, 5%, 0.5W, 1206, THICK FILM; Resistance:1ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1R, 5%, 0.5W, 1206, Thick Film; Resistance Vishay - 41AH5203 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R, 5%, 0.5W, 1206, Thick Film; Resistance Vishay
41AH5203
Res, 1R, 5%, 0.5W, 1206, Thick Film; Resistance Vishay 41AH5203
RES, 1R, 5%, 0.5W, 1206, THICK FILM; Resistance:1ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 Series RoHS Compliant: Yes

RES, 1R, 5%, 0.5W, 1206, THICK FILM; Resistance:1ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Rcs1206 200 1R0 Et1 E3 Rohs Compliant Vishay - 34AH1729 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Rcs1206 200 1R0 Et1 E3 Rohs Compliant Vishay
34AH1729
Resistor, Rcs1206 200 1R0 Et1 E3 Rohs Compliant Vishay 34AH1729
RESISTOR, RCS1206 200 1R0 ET1 E3 ROHS COMPLIANT: YES

RESISTOR, RCS1206 200 1R0 ET1 E3 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-10592-6-ND 41AH5204 34AH1729
Product Name Chip Resistor - Surface Mount Res, 1R, 5%, 0.5W, 1206, Thick Film; Resistance Vishay Resistor, Rcs1206 200 1R0 Et1 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric] 1206
Resistance Range 1 ohms 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2567725 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details