Vishay Precision Group Chip Resistor - Surface Mount RCS12061M00FKEA

Description
1 MOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
1 MOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10589-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10589-6-ND
Chip Resistor - Surface Mount 541-10589-6-ND
1 MOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1 MOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10589-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10589-2-ND
Chip Resistor - Surface Mount 541-10589-2-ND
1 MOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1 MOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10589-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10589-1-ND
Chip Resistor - Surface Mount 541-10589-1-ND
1 MOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1 MOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RCS12061M00FKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RCS12061M00FKEA
Resistors - Chip Resistor - Surface Mount RCS12061M00FKEA
RCS1206 100 1M0 1% ET1 E3

RCS1206 100 1M0 1% ET1 E3

Supplier's Site
Res, 1M, 1%, 0.5W, 1206, Thick Film; Resistance Vishay - 41AH5200 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 1%, 0.5W, 1206, Thick Film; Resistance Vishay
41AH5200
Res, 1M, 1%, 0.5W, 1206, Thick Film; Resistance Vishay 41AH5200
RES, 1M, 1%, 0.5W, 1206, THICK FILM; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 Series RoHS Compliant: Yes

RES, 1M, 1%, 0.5W, 1206, THICK FILM; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1M, 1%, 0.5W, 1206, Thick Film; Resistance Vishay - 41AH5199 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 1%, 0.5W, 1206, Thick Film; Resistance Vishay
41AH5199
Res, 1M, 1%, 0.5W, 1206, Thick Film; Resistance Vishay 41AH5199
RES, 1M, 1%, 0.5W, 1206, THICK FILM; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 Series RoHS Compliant: Yes

RES, 1M, 1%, 0.5W, 1206, THICK FILM; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-10589-6-ND RCS12061M00FKEA 41AH5200
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 1M, 1%, 0.5W, 1206, Thick Film; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176089-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16500 ohms
View Details
4 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details