Vishay Precision Group Chip Resistor - Surface Mount RCS12061K50JNEA

Description
1.5 kOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
1.5 kOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10587-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10587-1-ND
Chip Resistor - Surface Mount 541-10587-1-ND
1.5 kOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1.5 kOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10587-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10587-6-ND
Chip Resistor - Surface Mount 541-10587-6-ND
1.5 kOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1.5 kOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10587-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10587-2-ND
Chip Resistor - Surface Mount 541-10587-2-ND
1.5 kOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1.5 kOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistor, Rcs1206 200 1K5 Et1 E3 Rohs Compliant Vishay - 34AH1724 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Rcs1206 200 1K5 Et1 E3 Rohs Compliant Vishay
34AH1724
Resistor, Rcs1206 200 1K5 Et1 E3 Rohs Compliant Vishay 34AH1724
RESISTOR, RCS1206 200 1K5 ET1 E3 ROHS COMPLIANT: YES

RESISTOR, RCS1206 200 1K5 ET1 E3 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-10587-1-ND 34AH1724
Product Name Chip Resistor - Surface Mount Resistor, Rcs1206 200 1K5 Et1 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1469498 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details