Vishay Precision Group Chip Resistor - Surface Mount RCS12061K50FKEA

Description
1.5 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
1.5 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10586-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10586-1-ND
Chip Resistor - Surface Mount 541-10586-1-ND
1.5 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1.5 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10586-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10586-2-ND
Chip Resistor - Surface Mount 541-10586-2-ND
1.5 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1.5 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10586-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10586-6-ND
Chip Resistor - Surface Mount 541-10586-6-ND
1.5 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1.5 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 1K5, 1%, 0.5W, 1206, Thick Film; Resistance Vishay - 41AH5195 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 1%, 0.5W, 1206, Thick Film; Resistance Vishay
41AH5195
Res, 1K5, 1%, 0.5W, 1206, Thick Film; Resistance Vishay 41AH5195
RES, 1K5, 1%, 0.5W, 1206, THICK FILM; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

RES, 1K5, 1%, 0.5W, 1206, THICK FILM; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K5, 1%, 0.5W, 1206, Thick Film; Resistance Vishay - 41AH5196 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 1%, 0.5W, 1206, Thick Film; Resistance Vishay
41AH5196
Res, 1K5, 1%, 0.5W, 1206, Thick Film; Resistance Vishay 41AH5196
RES, 1K5, 1%, 0.5W, 1206, THICK FILM; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

RES, 1K5, 1%, 0.5W, 1206, THICK FILM; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-10586-1-ND 41AH5195
Product Name Chip Resistor - Surface Mount Res, 1K5, 1%, 0.5W, 1206, Thick Film; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details