Vishay Precision Group Chip Resistor - Surface Mount RCS1206180RFKEA

Description
180 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
180 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10579-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10579-1-ND
Chip Resistor - Surface Mount 541-10579-1-ND
180 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

180 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10579-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10579-6-ND
Chip Resistor - Surface Mount 541-10579-6-ND
180 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

180 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10579-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10579-2-ND
Chip Resistor - Surface Mount 541-10579-2-ND
180 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

180 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCS1206180RFKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RCS1206180RFKEA
Chip Resistor - Surface Mount RCS1206180RFKEA
RCS1206 100 180R 1% ET1 E3

RCS1206 100 180R 1% ET1 E3

Supplier's Site Datasheet
Resistor, Rcs1206 100 180R Et1 E3 Rohs Compliant Vishay - 34AH1754 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Rcs1206 100 180R Et1 E3 Rohs Compliant Vishay
34AH1754
Resistor, Rcs1206 100 180R Et1 E3 Rohs Compliant Vishay 34AH1754
RESISTOR, RCS1206 100 180R ET1 E3 ROHS COMPLIANT: YES

RESISTOR, RCS1206 100 180R ET1 E3 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 541-10579-1-ND RCS1206180RFKEA 34AH1754
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistor, Rcs1206 100 180R Et1 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206
Resistance Range 180 ohms 180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614707-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details