Vishay Precision Group Chip Resistor - Surface Mount RCS1206150RFKEA

Description
150 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
150 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10575-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10575-2-ND
Chip Resistor - Surface Mount 541-10575-2-ND
150 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

150 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10575-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10575-6-ND
Chip Resistor - Surface Mount 541-10575-6-ND
150 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

150 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10575-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10575-1-ND
Chip Resistor - Surface Mount 541-10575-1-ND
150 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

150 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 150R, 1%, 0.5W, 1206, Thick Film; Resistance Vishay - 41AH5230 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 1%, 0.5W, 1206, Thick Film; Resistance Vishay
41AH5230
Res, 150R, 1%, 0.5W, 1206, Thick Film; Resistance Vishay 41AH5230
RES, 150R, 1%, 0.5W, 1206, THICK FILM; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

RES, 150R, 1%, 0.5W, 1206, THICK FILM; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 150R, 1%, 0.5W, 1206, Thick Film; Resistance Vishay - 41AH5229 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 1%, 0.5W, 1206, Thick Film; Resistance Vishay
41AH5229
Res, 150R, 1%, 0.5W, 1206, Thick Film; Resistance Vishay 41AH5229
RES, 150R, 1%, 0.5W, 1206, THICK FILM; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

RES, 150R, 1%, 0.5W, 1206, THICK FILM; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Rcs1206 100 150R Et1 E3 Rohs Compliant Vishay - 34AH1751 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Rcs1206 100 150R Et1 E3 Rohs Compliant Vishay
34AH1751
Resistor, Rcs1206 100 150R Et1 E3 Rohs Compliant Vishay 34AH1751
RESISTOR, RCS1206 100 150R ET1 E3 ROHS COMPLIANT: YES

RESISTOR, RCS1206 100 150R ET1 E3 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-10575-2-ND 41AH5230 34AH1751
Product Name Chip Resistor - Surface Mount Res, 150R, 1%, 0.5W, 1206, Thick Film; Resistance Vishay Resistor, Rcs1206 100 150R Et1 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric] 1206
Resistance Range 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567545P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0024 ohms
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers