Vishay Precision Group Chip Resistor - Surface Mount RCS1206150KFKEA

Description
150 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
150 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10574-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10574-2-ND
Chip Resistor - Surface Mount 541-10574-2-ND
150 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

150 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10574-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10574-1-ND
Chip Resistor - Surface Mount 541-10574-1-ND
150 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

150 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10574-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10574-6-ND
Chip Resistor - Surface Mount 541-10574-6-ND
150 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

150 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Automotive SMD 0.5W 2W Resistor - 52-RCS1206150KFKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.5W 2W Resistor
52-RCS1206150KFKEA
Automotive SMD 0.5W 2W Resistor 52-RCS1206150KFKEA
Res Thick Film 1206 150K Ohm 1% 0.5W(1/2W) ±100ppm/°C Pad SMD T/R Automotive AEC-Q200 Medical Product overview: RCS1206150KFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.5W, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.5W, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCS1206150KFKEA can be used for catalog matching and distributor lookup.

Res Thick Film 1206 150K Ohm 1% 0.5W(1/2W) ±100ppm/°C Pad SMD T/R Automotive AEC-Q200 Medical Product overview: RCS1206150KFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.5W, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.5W, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCS1206150KFKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 150K, 1%, 0.5W, 1206, Thick Film; Resistance Vishay - 41AH5228 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150K, 1%, 0.5W, 1206, Thick Film; Resistance Vishay
41AH5228
Res, 150K, 1%, 0.5W, 1206, Thick Film; Resistance Vishay 41AH5228
RES, 150K, 1%, 0.5W, 1206, THICK FILM; Resistance:150kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

RES, 150K, 1%, 0.5W, 1206, THICK FILM; Resistance:150kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 150K, 1%, 0.5W, 1206, Thick Film; Resistance Vishay - 41AH5227 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150K, 1%, 0.5W, 1206, Thick Film; Resistance Vishay
41AH5227
Res, 150K, 1%, 0.5W, 1206, Thick Film; Resistance Vishay 41AH5227
RES, 150K, 1%, 0.5W, 1206, THICK FILM; Resistance:150kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

RES, 150K, 1%, 0.5W, 1206, THICK FILM; Resistance:150kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-10574-2-ND 52-RCS1206150KFKEA 41AH5228
Product Name Chip Resistor - Surface Mount Automotive SMD 0.5W 2W Resistor Res, 150K, 1%, 0.5W, 1206, Thick Film; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756482 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1614949-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7870 ohms
View Details
3 suppliers