Vishay Precision Group Chip Resistor - Surface Mount RCS120612R0FKEA

Description
12 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
12 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10572-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10572-2-ND
Chip Resistor - Surface Mount 541-10572-2-ND
12 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

12 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10572-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10572-1-ND
Chip Resistor - Surface Mount 541-10572-1-ND
12 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

12 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10572-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10572-6-ND
Chip Resistor - Surface Mount 541-10572-6-ND
12 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

12 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RCS120612R0FKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RCS120612R0FKEA
Resistors - Chip Resistor - Surface Mount RCS120612R0FKEA
RCS1206 100 12R 1% ET1 E3

RCS1206 100 12R 1% ET1 E3

Supplier's Site
Res, 12R, 1%, 0.5W, 1206, Thick Film; Resistance Vishay - 41AH5219 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12R, 1%, 0.5W, 1206, Thick Film; Resistance Vishay
41AH5219
Res, 12R, 1%, 0.5W, 1206, Thick Film; Resistance Vishay 41AH5219
RES, 12R, 1%, 0.5W, 1206, THICK FILM; Resistance:12ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 Series RoHS Compliant: Yes

RES, 12R, 1%, 0.5W, 1206, THICK FILM; Resistance:12ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 12R, 1%, 0.5W, 1206, Thick Film; Resistance Vishay - 41AH5220 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12R, 1%, 0.5W, 1206, Thick Film; Resistance Vishay
41AH5220
Res, 12R, 1%, 0.5W, 1206, Thick Film; Resistance Vishay 41AH5220
RES, 12R, 1%, 0.5W, 1206, THICK FILM; Resistance:12ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 Series RoHS Compliant: Yes

RES, 12R, 1%, 0.5W, 1206, THICK FILM; Resistance:12ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-10572-2-ND RCS120612R0FKEA 41AH5219
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 12R, 1%, 0.5W, 1206, Thick Film; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric]
Resistance Range 12 ohms 12 ohms 12 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R223JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details