Vishay Precision Group Chip Resistor - Surface Mount RCS120612K0FKEA

Description
12 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
12 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10571-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10571-1-ND
Chip Resistor - Surface Mount 541-10571-1-ND
12 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

12 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10571-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10571-2-ND
Chip Resistor - Surface Mount 541-10571-2-ND
12 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

12 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10571-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10571-6-ND
Chip Resistor - Surface Mount 541-10571-6-ND
12 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

12 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistor, Rcs1206 100 12K Et1 E3 Rohs Compliant Vishay - 34AH1742 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Rcs1206 100 12K Et1 E3 Rohs Compliant Vishay
34AH1742
Resistor, Rcs1206 100 12K Et1 E3 Rohs Compliant Vishay 34AH1742
RESISTOR, RCS1206 100 12K ET1 E3 ROHS COMPLIANT: YES

RESISTOR, RCS1206 100 12K ET1 E3 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-10571-1-ND 34AH1742
Product Name Chip Resistor - Surface Mount Resistor, Rcs1206 100 12K Et1 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details