Vishay Precision Group Chip Resistor - Surface Mount RCS1206100RFKEA

Description
100 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
100 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10561-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10561-6-ND
Chip Resistor - Surface Mount 541-10561-6-ND
100 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

100 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10561-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10561-1-ND
Chip Resistor - Surface Mount 541-10561-1-ND
100 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

100 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10561-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10561-2-ND
Chip Resistor - Surface Mount 541-10561-2-ND
100 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

100 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 100R, 1%, 0.5W, 1206, Thick Film; Resistance Vishay - 41AH5216 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 1%, 0.5W, 1206, Thick Film; Resistance Vishay
41AH5216
Res, 100R, 1%, 0.5W, 1206, Thick Film; Resistance Vishay 41AH5216
RES, 100R, 1%, 0.5W, 1206, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

RES, 100R, 1%, 0.5W, 1206, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100R, 1%, 0.5W, 1206, Thick Film; Resistance Vishay - 41AH5215 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 1%, 0.5W, 1206, Thick Film; Resistance Vishay
41AH5215
Res, 100R, 1%, 0.5W, 1206, Thick Film; Resistance Vishay 41AH5215
RES, 100R, 1%, 0.5W, 1206, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

RES, 100R, 1%, 0.5W, 1206, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-10561-6-ND 41AH5216
Product Name Chip Resistor - Surface Mount Res, 100R, 1%, 0.5W, 1206, Thick Film; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD435GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details