Vishay Precision Group Chip Resistor - Surface Mount RCS1206100KFKEA

Description
100 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
100 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10559-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10559-6-ND
Chip Resistor - Surface Mount 541-10559-6-ND
100 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

100 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10559-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10559-2-ND
Chip Resistor - Surface Mount 541-10559-2-ND
100 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

100 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10559-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10559-1-ND
Chip Resistor - Surface Mount 541-10559-1-ND
100 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

100 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1173094-RCS1206100KFKEA
Resistors - Chip Resistor - Surface Mount 1173094-RCS1206100KFKEA
Win Source Part Number: 1173094-RCS1206100KF KEA Category: Resistors>Chip Resistor - Surface Mount Series: RCS e3 Features: Automotive AEC-Q200, Pulse Withstanding Package: Tape & Reel Height - Seated (Max): 0.026" (0.65mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.5W, 1/2W Composition: Thick Film Number of Terminations: 2 Resistance: 100 kOhms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-10559-6,541-1055 9-2,541-10559-1

Win Source Part Number: 1173094-RCS1206100KFKEA
Category: Resistors>Chip Resistor - Surface Mount
Series: RCS e3
Features: Automotive AEC-Q200, Pulse Withstanding
Package: Tape & Reel
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.5W, 1/2W
Composition: Thick Film
Number of Terminations: 2
Resistance: 100 kOhms
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 541-10559-6,541-10559-2,541-10559-1

Buy Now Datasheet
SMD 0.5W 100000ohm 200V Resistor - 52-RCS1206100KFKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.5W 100000ohm 200V Resistor
52-RCS1206100KFKEA
SMD 0.5W 100000ohm 200V Resistor 52-RCS1206100KFKEA
Fixed Resistor, Metal Glaze/thick Film, 0.5W, 100000ohm, 200V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 1206, CHIP Product overview: RCS1206100KFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5W, 100000ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 100000ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCS1206100KFKEA can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.5W, 100000ohm, 200V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 1206, CHIP Product overview: RCS1206100KFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5W, 100000ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 100000ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCS1206100KFKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RCS1206100KFKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RCS1206100KFKEA
Chip Resistor - Surface Mount RCS1206100KFKEA
RCS1206 100 100K 1% ET1 E3

RCS1206 100 100K 1% ET1 E3

Supplier's Site Datasheet
Res, 100K, 1%, 0.5W, 1206, Thick Film; Resistance Vishay - 41AH5214 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 1%, 0.5W, 1206, Thick Film; Resistance Vishay
41AH5214
Res, 100K, 1%, 0.5W, 1206, Thick Film; Resistance Vishay 41AH5214
RES, 100K, 1%, 0.5W, 1206, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

RES, 100K, 1%, 0.5W, 1206, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100K, 1%, 0.5W, 1206, Thick Film; Resistance Vishay - 41AH5213 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 1%, 0.5W, 1206, Thick Film; Resistance Vishay
41AH5213
Res, 100K, 1%, 0.5W, 1206, Thick Film; Resistance Vishay 41AH5213
RES, 100K, 1%, 0.5W, 1206, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

RES, 100K, 1%, 0.5W, 1206, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number 541-10559-6-ND 1173094-RCS1206100KFKEA 52-RCS1206100KFKEA RCS1206100KFKEA 41AH5214
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount SMD 0.5W 100000ohm 200V Resistor Chip Resistor - Surface Mount Res, 100K, 1%, 0.5W, 1206, Thick Film; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Surge Resistor
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614532-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1691789 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R226JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details